Alpha Wire 3070 BR005 Hook Up Wire
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 3070 BR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3070 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3070 BR005 | 333587 | ALP3070-BR005 |
| Product Name | Hook-up Wire | Hook Up Wire | 3070 BR005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft |
| Approvals | UL Listing Mark; Ul listed | CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 | |
| Nominal Diameter | 0.0882 inch (2.24 mm) | 0.0880 inch (2.24 mm) | |
| Wire Conductor | Copper | Copper | |
| International | 0.2000 mm² (3.10E-4 in²) | ||
| Stranding Type | 7/0.20 mm |