Alpha Wire Hook Up Wire 3070 BK005

Description
Alpha Wire 3070 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3070 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 333537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
333537
Hook Up Wire 333537
Alpha Wire 3070 BK005 Hook Up Wire

Alpha Wire 3070 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3070 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3070 BK005
Hook-up Wire 3070 BK005
3070 BLACK 100 FT

3070 BLACK 100 FT

Buy Now
3070 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP3070-BK005 - Lapp Tannehill
Savage, MN, United States
3070 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP3070-BK005
3070 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP3070-BK005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 3070 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3070 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 3070 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3070 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site
Hook-up Wire, 24AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V - 70136068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hook-up Wire, 24AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V
70136068
Hook-up Wire, 24AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V 70136068
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 333537 3070 BK005 ALP3070-BK005 70136068
Product Name Hook Up Wire Hook-up Wire 3070 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Black - 100ft Hook-up Wire, 24AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0882 inch (2.24 mm) 0.0880 inch (2.24 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 0103973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details