Alpha Wire Hook-up Wire 3057 GY005

Description
100' GRN/YEL HOOK-UP WIRE
Request a Quote
Description
100' GRN/YEL HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3057 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3057 GY005
Hook-up Wire 3057 GY005
100' GRN/YEL HOOK-UP WIRE

100' GRN/YEL HOOK-UP WIRE

Buy Now
Hook Up Wire - 1115901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1115901
Hook Up Wire 1115901
Alpha Wire 3057 GY005 Hook Up Wire

Alpha Wire 3057 GY005 Hook Up Wire

Supplier's Site
3057 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft - ALP3057-GY005 - Lapp Tannehill
Savage, MN, United States
3057 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft
ALP3057-GY005
3057 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft ALP3057-GY005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green/Yellow, 100ft, 3057 GY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green/Yellow, 100ft, 3057 GY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-up; 16AWG; 26/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe - 70136135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 16AWG; 26/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe
70136135
Wire, Hook-up; 16AWG; 26/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe 70136135
0.016 in. Insulation Thickness, 300V, Color-Coded PVC Insulated Hook-Up Wires Stranded tinned copper conductor 0.016 in. color-coded PVC insulation

0.016 in. Insulation Thickness, 300V, Color-Coded PVC Insulated Hook-Up Wires

  • Stranded tinned copper conductor
    0.016 in. color-coded PVC insulation
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3057 GY005 1115901 ALP3057-GY005 70136135
Product Name Hook-up Wire Hook Up Wire 3057 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft Wire, Hook-up; 16AWG; 26/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe
Nominal Diameter 0.0921 inch (2.34 mm) 0.0920 inch (2.34 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details