Alpha Wire Hook Up Wire 3057 GR001

Description
Alpha Wire 3057 GR001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3057 GR001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1683599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1683599
Hook Up Wire 1683599
Alpha Wire 3057 GR001 Hook Up Wire

Alpha Wire 3057 GR001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3057 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3057 GR001
Hook-up Wire 3057 GR001
3057 GREEN 1000 FT

3057 GREEN 1000 FT

Buy Now
3057 GR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft - ALP3057-GR001 - Lapp Tannehill
Savage, MN, United States
3057 GR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft
ALP3057-GR001
3057 GR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft ALP3057-GR001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 1000ft, 3057 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 1000ft, 3057 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green - 70136504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green
70136504
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green 70136504
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1683599 3057 GR001 ALP3057-GR001 70136504
Product Name Hook Up Wire Hook-up Wire 3057 GR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 1000ft Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0921 inch (2.34 mm) 0.0920 inch (2.34 mm)
Wire Conductor Copper Copper Copper
International 1.32 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 065567-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details