Alpha Wire Hook-up Wire 3055 WS001

Description
3055 WH/SLATE 1000 FT
Request a Quote
Description
3055 WH/SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3055 WS001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3055 WS001
Hook-up Wire 3055 WS001
3055 WH/SLATE 1000 FT

3055 WH/SLATE 1000 FT

Buy Now
3055 WS001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft - ALP3055-WS001 - Lapp Tannehill
Savage, MN, United States
3055 WS001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft
ALP3055-WS001
3055 WS001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft ALP3055-WS001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 1000ft, 3055 WS001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 WS001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 1000ft, 3055 WS001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 WS001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3055 WS001 ALP3055-WS001
Product Name Hook-up Wire 3055 WS001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0790 inch (2.01 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details