Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Pink, 1000ft, 3055 PK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 PK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 3055 PK001 | ALP3055-PK001 |
| Product Name | Hook-up Wire | 3055 PK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Pink - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | |
| Rated Voltage | 300 volts | |
| Nominal Diameter | 0.0790 inch (2.01 mm) | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |