Alpha Wire Hook Up Wire 3055 GY005

Description
Alpha Wire 3055 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3055 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1119458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1119458
Hook Up Wire 1119458
Alpha Wire 3055 GY005 Hook Up Wire

Alpha Wire 3055 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3055 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3055 GY005
Hook-up Wire 3055 GY005
100' GREEN/YELLOW HOOK-UP W

100' GREEN/YELLOW HOOK-UP W

Buy Now
Wire, Hook-up; 18AWG; 16/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe - 70136133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 18AWG; 16/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe
70136133
Wire, Hook-up; 18AWG; 16/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe 70136133
0.016 in. Insulation Thickness, 300V, Color-Coded PVC Insulated Hook-Up Wires Stranded tinned copper conductor 0.016 in. color-coded PVC insulation

0.016 in. Insulation Thickness, 300V, Color-Coded PVC Insulated Hook-Up Wires

  • Stranded tinned copper conductor
    0.016 in. color-coded PVC insulation
Supplier's Site
3055 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft - ALP3055-GY005 - Lapp Tannehill
Savage, MN, United States
3055 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft
ALP3055-GY005
3055 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft ALP3055-GY005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Green/Yellow, 100ft, 3055 GY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Green/Yellow, 100ft, 3055 GY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1119458 3055 GY005 70136133 ALP3055-GY005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; 18AWG; 16/30 strand; -40to 105degC PVC Ins; Green/Yellow Stripe 3055 GY005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 100ft
Nominal Diameter 0.0791 inch (2.01 mm) 0.0790 inch (2.01 mm)
Wire Conductor Copper Copper Copper
International 0.8200 mm² (0.0013 in²)
Stranding Type 16/0.25 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 090339-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details