Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3055 GY005

Description
Win Source Part Number: 982013-3055 GY005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Green, Yellow Stripe Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055-100-GREEN/YELLO ,3055GY005,A2064E-10 0 Base Product Number: 3055
Request a Quote Datasheet
Description
Win Source Part Number: 982013-3055 GY005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Green, Yellow Stripe Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055-100-GREEN/YELLO ,3055GY005,A2064E-10 0 Base Product Number: 3055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
982013-3055 GY005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 982013-3055 GY005
Win Source Part Number: 982013-3055 GY005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Green, Yellow Stripe Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055-100-GREEN/YELLO ,3055GY005,A2064E-10 0 Base Product Number: 3055

Win Source Part Number: 982013-3055 GY005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: ISO 10993, UL Style 1007/1569
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.079" (2.01mm)
Jacket Color: Green, Yellow Stripe
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3055-100-GREEN/YELLO,3055GY005,A2064E-100
Base Product Number: 3055

Buy Now Datasheet
Single Conductor Cables (Hook-Up Wire) - 3055 GY005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3055 GY005
Single Conductor Cables (Hook-Up Wire) 3055 GY005
HOOK-UP STRND 18AWG GRN/YLW 100'

HOOK-UP STRND 18AWG GRN/YLW 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Pvc, Green/yellow; Jacket Material Alpha Wire - 96F8348 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Pvc, Green/yellow; Jacket Material Alpha Wire
96F8348
Hook Up Wire, 100Ft, 18Awg, Copper, Pvc, Green/yellow; Jacket Material Alpha Wire 96F8348
HOOK UP WIRE, 100FT, 18AWG, COPPER, PVC, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, PVC, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 982013-3055 GY005 3055 GY005 96F8348
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 18Awg, Copper, Pvc, Green/yellow; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6010A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details