Alpha Wire Hook Up Wire 3055/1 BL001

Description
Alpha Wire 3055/1 BL001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3055/1 BL001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2773694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773694
Hook Up Wire 2773694
Alpha Wire 3055/1 BL001 Hook Up Wire

Alpha Wire 3055/1 BL001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3055/1 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3055/1 BL001
Hook-up Wire 3055/1 BL001
3055/1 BLUE 1000 FT

3055/1 BLUE 1000 FT

Buy Now
3055/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP3055/1-BL001 - Lapp Tannehill
Savage, MN, United States
3055/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP3055/1-BL001
3055/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft ALP3055/1-BL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 1000ft, 3055/1 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 1000ft, 3055/1 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2773694 3055/1 BL001 ALP3055/1-BL001
Product Name Hook Up Wire Hook-up Wire 3055/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
North American 18 AWG 18 AWG
Stranding Type 1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details