Alpha Wire Single Conductor Cables (Hook-Up Wire) 3053 VI005

Description
HOOK-UP STRND 20AWG VIO 100'
Datasheet
Description
HOOK-UP STRND 20AWG VIO 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3053 VI005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3053 VI005
Single Conductor Cables (Hook-Up Wire) 3053 VI005
HOOK-UP STRND 20AWG VIO 100'

HOOK-UP STRND 20AWG VIO 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire - 89K8161 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire
89K8161
Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire 89K8161
HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3053 VI005 89K8161
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 20Awg Copper Violet; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products