Alpha Wire Hook-up Wire 3053 GY001

Description
3053 GRN/YEL 1000 FT
Request a Quote
Description
3053 GRN/YEL 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3053 GY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053 GY001
Hook-up Wire 3053 GY001
3053 GRN/YEL 1000 FT

3053 GRN/YEL 1000 FT

Buy Now
Hook Up Wire - 8903922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8903922
Hook Up Wire 8903922
Alpha Wire 3053 GY001 Hook Up Wire

Alpha Wire 3053 GY001 Hook Up Wire

Supplier's Site
3053 GY001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 1000ft - ALP3053-GY001 - Lapp Tannehill
Savage, MN, United States
3053 GY001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 1000ft
ALP3053-GY001
3053 GY001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 1000ft ALP3053-GY001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Green/Yellow, 1000ft, 3053 GY001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 GY001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Green/Yellow, 1000ft, 3053 GY001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 GY001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3053 GY001 8903922 ALP3053-GY001
Product Name Hook-up Wire Hook Up Wire 3053 GY001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Green/Yellow - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Ca prop 65, csa, csa tr-64 ft1, rohs compliant, ul awm 1007, ul awm 1569 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0689 inch (1.75 mm) 0.0690 inch (1.75 mm)
Wire Conductor Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details