Alpha Wire Hook-up Wire 3053/1 OR005

Description
3053/1 ORANGE 100 FT
Request a Quote
Description
3053/1 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3053/1 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053/1 OR005
Hook-up Wire 3053/1 OR005
3053/1 ORANGE 100 FT

3053/1 ORANGE 100 FT

Buy Now
Hook Up Wire - 8425416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425416
Hook Up Wire 8425416
Alpha Wire 3053/1 OR005 Hook Up Wire

Alpha Wire 3053/1 OR005 Hook Up Wire

Supplier's Site
3053/1 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 100ft - ALP3053/1-OR005 - Lapp Tannehill
Savage, MN, United States
3053/1 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 100ft
ALP3053/1-OR005
3053/1 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 100ft ALP3053/1-OR005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Orange, 100ft, 3053/1 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053/1 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Orange, 100ft, 3053/1 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053/1 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3053/1 OR005 8425416 ALP3053/1-OR005
Product Name Hook-up Wire Hook Up Wire 3053/1 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0642 inch (1.63 mm) 0.0640 inch (1.63 mm)
Wire Conductor Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 1/0.81 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1540573002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details