Alpha Wire Hook Up Wire 3051/1 RD001

Description
Alpha Wire 3051/1 RD001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3051/1 RD001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1214278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1214278
Hook Up Wire 1214278
Alpha Wire 3051/1 RD001 Hook Up Wire

Alpha Wire 3051/1 RD001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3051/1 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3051/1 RD001
Hook-up Wire 3051/1 RD001
3051/1 RED 1000 FT

3051/1 RED 1000 FT

Buy Now
3051/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft - ALP3051/1-RD001 - Lapp Tannehill
Savage, MN, United States
3051/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft
ALP3051/1-RD001
3051/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft ALP3051/1-RD001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 300V, Red, 1000ft, 3051/1 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 300V, Red, 1000ft, 3051/1 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Red - 70136591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Red
70136591
Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Red 70136591
Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1214278 3051/1 RD001 ALP3051/1-RD001 70136591
Product Name Hook Up Wire Hook-up Wire 3051/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Ca prop 65, csa certified, csa tr-64 ft1, rohs compliant, ul awm 1007/1569 vw-1, ul recognised CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0571 inch (1.45 mm) 0.0570 inch (1.45 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 1/0.64 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1007553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details