Alpha Wire Hook Up Wire 3051/1 OR001

Description
Alpha Wire 3051/1 OR001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3051/1 OR001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1214277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1214277
Hook Up Wire 1214277
Alpha Wire 3051/1 OR001 Hook Up Wire

Alpha Wire 3051/1 OR001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3051/1 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3051/1 OR001
Hook-up Wire 3051/1 OR001
3051/1 ORANGE 1000 FT

3051/1 ORANGE 1000 FT

Buy Now
Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Orange - 70136595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Orange
70136595
Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Orange 70136595
Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3051/1 OR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 1000ft - ALP3051/1-OR001 - Lapp Tannehill
Savage, MN, United States
3051/1 OR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 1000ft
ALP3051/1-OR001
3051/1 OR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 1000ft ALP3051/1-OR001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 300V, Orange, 1000ft, 3051/1 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051/1 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 300V, Orange, 1000ft, 3051/1 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051/1 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1214277 3051/1 OR001 70136595 ALP3051/1-OR001
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Orange 3051/1 OR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Ca prop 65, csa certified, csa tr-64 ft1, rohs compliant, ul awm 1007/1569 vw-1, ul recognised CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0571 inch (1.45 mm) 0.0570 inch (1.45 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 1/0.64 mm
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details