Alpha Wire 3051/1 BL001 Hook Up Wire
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 1000ft, 3051/1 BL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1214274 | 3051/1 BL001 | ALP3051/1-BL001 |
| Product Name | Hook Up Wire | Hook-up Wire | 3051/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; Ca prop 65, csa certified, csa tr-64 ft1, rohs compliant, ul awm 1007/1569 vw-1, ul recognised | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | |
| Nominal Diameter | 0.0571 inch (1.45 mm) | 0.0570 inch (1.45 mm) | |
| Wire Conductor | Copper | Copper | |
| International | 0.3300 mm² (5.12E-4 in²) | ||
| Stranding Type | 1/0.64 mm |