Manufacturer: Alpha Wire
Win Source Part Number: 906507-3050 GR001
Operating Temperature Range: -40°C ~ 105°C
Features: 24 AWG Hook-Up Wire 7/32 Green 300V 1000.0' (304.8m)
Package: Spool
Family Name: 3050
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Other Part Number: A2015G-1000, 3050-1000-GREEN, 3050GR001
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906507-3050 GR001 |
| Product Name | Unclassified - 3050 GR001 |