Alpha Wire 3050/1 WH001 Hook Up Wire
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, White, 1000ft, 3050/1 WH001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3050/1 WH001 | 290551 | ALP3050/1-WH001 |
| Product Name | Hook-up Wire | Hook Up Wire | 3050/1 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - White - 1000ft |
| Rated Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | |
| North American | 24 AWG | 24 AWG | |
| International | 0.2000 mm² (3.10E-4 in²) |