Alpha Wire Circular Cable Assemblies - 304ACF NC404 304ACF NC404

Description
Manufacturer: Alpha Wire Win Source Part Number: 1027150-304ACF NC404 Color: Multiple Connector Type: Circular 05 pos Female to Wire Leads Length: 1.64' (500.00mm) Cable Type: Individual Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1027150-304ACF NC404 Color: Multiple Connector Type: Circular 05 pos Female to Wire Leads Length: 1.64' (500.00mm) Cable Type: Individual Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - 304ACF NC404
1027150-304ACF NC404
Circular Cable Assemblies - 304ACF NC404 1027150-304ACF NC404
Manufacturer: Alpha Wire Win Source Part Number: 1027150-304ACF NC404 Color: Multiple Connector Type: Circular 05 pos Female to Wire Leads Length: 1.64' (500.00mm) Cable Type: Individual Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1027150-304ACF NC404
Color: Multiple
Connector Type: Circular 05 pos Female to Wire Leads
Length: 1.64' (500.00mm)
Cable Type: Individual
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 448-304ACF NC404 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-304ACF NC404
Cable Assembly 448-304ACF NC404
Cable Assembly 0.5m 22AWG M12 Circular 5 POS M Product overview: 304ACF NC404 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-304ACF NC404 can be used for catalog matching and distributor lookup.

Cable Assembly 0.5m 22AWG M12 Circular 5 POS M Product overview: 304ACF NC404 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-304ACF NC404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1027150-304ACF NC404 448-304ACF NC404
Product Name Circular Cable Assemblies - 304ACF NC404 Cable Assembly
Connector Type M12 Circular
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers