Alpha Wire Hook Up Wire 3048 GR005

Description
Alpha Wire 3048 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3048 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425151
Hook Up Wire 8425151
Alpha Wire 3048 GR005 Hook Up Wire

Alpha Wire 3048 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3048 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3048 GR005
Hook-up Wire 3048 GR005
3048 GREEN 100 FT

3048 GREEN 100 FT

Buy Now
3048 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Green - 100ft - ALP3048-GR005 - Lapp Tannehill
Savage, MN, United States
3048 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Green - 100ft
ALP3048-GR005
3048 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Green - 100ft ALP3048-GR005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 3048 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 3048 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 28 AWG; 7/36; 0.016 in.;0.047 in.; -40 degC; 300 V; Green - 70136050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 7/36; 0.016 in.;0.047 in.; -40 degC; 300 V; Green
70136050
Wire, Hook-Up; 28 AWG; 7/36; 0.016 in.;0.047 in.; -40 degC; 300 V; Green 70136050
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425151 3048 GR005 ALP3048-GR005 70136050
Product Name Hook Up Wire Hook-up Wire 3048 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Green - 100ft Wire, Hook-Up; 28 AWG; 7/36; 0.016 in.;0.047 in.; -40 degC; 300 V; Green
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0469 inch (1.19 mm) 0.0470 inch (1.19 mm)
Wire Conductor Copper Copper Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.13 mm
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details