Alpha Wire Hook Up Wire 3048 BL001

Description
Alpha Wire 3048 BL001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3048 BL001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425148
Hook Up Wire 8425148
Alpha Wire 3048 BL001 Hook Up Wire

Alpha Wire 3048 BL001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3048 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3048 BL001
Hook-up Wire 3048 BL001
3048 BLUE 1000 FT

3048 BLUE 1000 FT

Buy Now
3048 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP3048-BL001 - Lapp Tannehill
Savage, MN, United States
3048 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP3048-BL001
3048 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP3048-BL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 3048 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 3048 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425148 3048 BL001 ALP3048-BL001
Product Name Hook Up Wire Hook-up Wire 3048 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0469 inch (1.19 mm) 0.0470 inch (1.19 mm)
Wire Conductor Copper Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.13 mm
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 132367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details