Alpha Wire Hook-up Wire 3047 YL001

Description
3047 YELLOW 1000 FT
Request a Quote
Description
3047 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3047 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3047 YL001
Hook-up Wire 3047 YL001
3047 YELLOW 1000 FT

3047 YELLOW 1000 FT

Buy Now
3047 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft - ALP3047-YL001 - Lapp Tannehill
Savage, MN, United States
3047 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft
ALP3047-YL001
3047 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft ALP3047-YL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 1000ft, 3047 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 1000ft, 3047 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3047 YL001 ALP3047-YL001
Product Name Hook-up Wire 3047 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details