Alpha Wire Hook-up Wire 299/3 SV001

Description
299/3 SILVER 1000 FT
Request a Quote
Description
299/3 SILVER 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299/3 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299/3 SV001
Hook-up Wire 299/3 SV001
299/3 SILVER 1000 FT

299/3 SILVER 1000 FT

Buy Now
Hook Up Wire - 2778803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778803
Hook Up Wire 2778803
Alpha Wire 299/3 SV001 Hook Up Wire

Alpha Wire 299/3 SV001 Hook Up Wire

Supplier's Site
299/3 SV001 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP299/3-SV001 - Lapp Tannehill
Savage, MN, United States
299/3 SV001 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP299/3-SV001
299/3 SV001 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft ALP299/3-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 30 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299/3 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/3 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.01 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 30 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299/3 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/3 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.01 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 299/3 SV001 2778803 ALP299/3-SV001
Product Name Hook-up Wire Hook Up Wire 299/3 SV001 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft
Rated Temperature 150 C (302 F) 0 to 150 C (32 to 302 F)
North American 30 AWG 30 AWG
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details
Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details