Alpha Wire Hook-Up Wire, Bus Bar 299/2

Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet
Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Bus Bar - 299/2 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Bus Bar
299/2
Hook-Up Wire, Bus Bar 299/2
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 299/2
Product Name Hook-Up Wire, Bus Bar
Rated Temperature 0 to 150 C (32 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details