Alpha Wire Hook Up Wire 299/2 SV005

Description
Alpha Wire 299/2 SV005 Hook Up Wire
Request a Quote
Description
Alpha Wire 299/2 SV005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2780021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780021
Hook Up Wire 2780021
Alpha Wire 299/2 SV005 Hook Up Wire

Alpha Wire 299/2 SV005 Hook Up Wire

Supplier's Site
Hook-up Wire - 299/2 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299/2 SV005
Hook-up Wire 299/2 SV005
100' BUS BAR HOOK-UP WIRE

100' BUS BAR HOOK-UP WIRE

Buy Now
299/2 SV005 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft - ALP299/2-SV005 - Lapp Tannehill
Savage, MN, United States
299/2 SV005 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft
ALP299/2-SV005
299/2 SV005 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft ALP299/2-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 28 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299/2 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/2 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.013 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 28 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299/2 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/2 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.013 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Supplier's Site
Wire, Hook-Up; Bus Bar; 28 AWG; 100 ft.; 0.013 in.; 159 CMA - 70140420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 28 AWG; 100 ft.; 0.013 in.; 159 CMA
70140420
Wire, Hook-Up; Bus Bar; 28 AWG; 100 ft.; 0.013 in.; 159 CMA 70140420
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2780021 299/2 SV005 ALP299/2-SV005 70140420
Product Name Hook Up Wire Hook-up Wire 299/2 SV005 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft Wire, Hook-Up; Bus Bar; 28 AWG; 100 ft.; 0.013 in.; 159 CMA
Rated Temperature 150 C (302 F) 0 to 150 C (32 to 302 F)
North American 26 AWG 28 AWG
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details