Alpha Wire Hook-up Wire 299/2 SV001

Description
299/2 SILVER 1000 FT
Request a Quote
Description
299/2 SILVER 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299/2 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299/2 SV001
Hook-up Wire 299/2 SV001
299/2 SILVER 1000 FT

299/2 SILVER 1000 FT

Buy Now
299/2 SV001 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP299/2-SV001 - Lapp Tannehill
Savage, MN, United States
299/2 SV001 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP299/2-SV001
299/2 SV001 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft ALP299/2-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 28 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299/2 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/2 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.013 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 28 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299/2 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/2 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.013 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 299/2 SV001 ALP299/2-SV001
Product Name Hook-up Wire 299/2 SV001 - Alpha Wire - Bus Bar Wire - 28 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft
Approvals A-A-59551
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 102263-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details