Alpha Wire Hook-Up Wire, Bus Bar 298

Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet
Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Bus Bar - 298 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Bus Bar
298
Hook-Up Wire, Bus Bar 298
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 298
Product Name Hook-Up Wire, Bus Bar
Rated Temperature 0 to 200 C (32 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details