Alpha Wire Single Conductor Cables (Hook-Up Wire) 297 SV005

Description
WIRE BUS BAR 20AWG NONE 100'
Datasheet
Description
WIRE BUS BAR 20AWG NONE 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 297 SV005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
297 SV005
Single Conductor Cables (Hook-Up Wire) 297 SV005
WIRE BUS BAR 20AWG NONE 100'

WIRE BUS BAR 20AWG NONE 100'

Supplier's Site Datasheet
Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Alpha Wire - 02F7875 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Alpha Wire
02F7875
Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Alpha Wire 02F7875
BUS BAR WIRE, 100FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 297 SV005 02F7875
Product Name Single Conductor Cables (Hook-Up Wire) Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers