Alpha Wire Hook-up Wire 296 SV001

Description
1000' BUS BAR HOOK-UP WIRE
Request a Quote
Description
1000' BUS BAR HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 296 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
296 SV001
Hook-up Wire 296 SV001
1000' BUS BAR HOOK-UP WIRE

1000' BUS BAR HOOK-UP WIRE

Buy Now
Wire, Hook-Up; Bus Bar; 18 AWG; 1000 ft.; 0.040 in.; 1620 CMA - 70140411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 18 AWG; 1000 ft.; 0.040 in.; 1620 CMA
70140411
Wire, Hook-Up; Bus Bar; 18 AWG; 1000 ft.; 0.040 in.; 1620 CMA 70140411
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site
296 SV001 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP296-SV001 - Lapp Tannehill
Savage, MN, United States
296 SV001 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP296-SV001
296 SV001 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP296-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 18 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 296 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 296 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.04 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 18 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 296 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 296 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.04 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 296 SV001 70140411 ALP296-SV001
Product Name Hook-up Wire Wire, Hook-Up; Bus Bar; 18 AWG; 1000 ft.; 0.040 in.; 1620 CMA 296 SV001 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
Approvals MIL-W-3861 TYPE S, QQ-W-343 TYPE S A-A-59551 ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Hook Up Wire - 1853963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details