Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft 2936 VI005

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2936 VI005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2936 VI005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft - ALP2936-VI005 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft
ALP2936-VI005
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft ALP2936-VI005
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2936 VI005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2936 VI005

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2936-VI005
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft
Rated Voltage 600 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 158572-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details