Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 34 AWG Solid Conductor - Nickel plated copper - Black - 1000 ft 2934 BK001

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 34 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Black, 1000 ft, 2934 BK001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2934 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 34 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Black INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.014 NOMINAL OD (MM) : 0.3556 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 34 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Black, 1000 ft, 2934 BK001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2934 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 34 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Black INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.014 NOMINAL OD (MM) : 0.3556 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 34 AWG Solid Conductor - Nickel plated copper - Black - 1000 ft - ALP2934-BK001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 34 AWG Solid Conductor - Nickel plated copper - Black - 1000 ft
ALP2934-BK001
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 34 AWG Solid Conductor - Nickel plated copper - Black - 1000 ft ALP2934-BK001
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 34 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Black, 1000 ft, 2934 BK001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2934 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 34 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Black INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.014 NOMINAL OD (MM) : 0.3556 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 34 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Black, 1000 ft, 2934 BK001

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2934 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 34 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Black INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.014 NOMINAL OD (MM) : 0.3556 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2934-BK001
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 34 AWG Solid Conductor - Nickel plated copper - Black - 1000 ft
Rated Voltage 600 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details