Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - White - 1000 ft 2932 WH001

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 1000 ft, 2932 WH001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 WH001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 1000 ft, 2932 WH001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 WH001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - White - 1000 ft - ALP2932-WH001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - White - 1000 ft
ALP2932-WH001
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - White - 1000 ft ALP2932-WH001
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 1000 ft, 2932 WH001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 WH001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 1000 ft, 2932 WH001

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 WH001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2932-WH001
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - White - 1000 ft
Rated Voltage 600 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details