Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - White - 100 ft 2916 WH005

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2916 WH005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2916 WH005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - White - 100 ft - ALP2916-WH005 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - White - 100 ft
ALP2916-WH005
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - White - 100 ft ALP2916-WH005
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2916 WH005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2916 WH005

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2916-WH005
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - White - 100 ft
Approvals UL AWM
Rated Voltage 600 volts
Nominal Diameter 0.0690 inch (1.75 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0809963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Stranded Hookup Wire - AS 634 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details