Alpha Wire Hook-up Wire 286 SV005

Description
286 SILVER 100 FT
Request a Quote
Description
286 SILVER 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 286 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
286 SV005
Hook-up Wire 286 SV005
286 SILVER 100 FT

286 SILVER 100 FT

Buy Now
Hook Up Wire - 2780015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780015
Hook Up Wire 2780015
Alpha Wire 286 SV005 Hook Up Wire

Alpha Wire 286 SV005 Hook Up Wire

Supplier's Site
286 SV005 - Alpha Wire - Bus Bar Wire - 14 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP286-SV005 - Lapp Tannehill
Savage, MN, United States
286 SV005 - Alpha Wire - Bus Bar Wire - 14 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP286-SV005
286 SV005 - Alpha Wire - Bus Bar Wire - 14 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP286-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 14 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 286 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 286 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.064 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 14 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 286 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 286 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.064 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site
Wire, Hook-Up; Bus Bar; 14 AWG; 100 ft.; 0.064 in.; 4110 CMA - 70140406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 14 AWG; 100 ft.; 0.064 in.; 4110 CMA
70140406
Wire, Hook-Up; Bus Bar; 14 AWG; 100 ft.; 0.064 in.; 4110 CMA 70140406
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 286 SV005 2780015 ALP286-SV005 70140406
Product Name Hook-up Wire Hook Up Wire 286 SV005 - Alpha Wire - Bus Bar Wire - 14 AWG - Solid Conductor -Tinned Copper - Silver - 100ft Wire, Hook-Up; Bus Bar; 14 AWG; 100 ft.; 0.064 in.; 4110 CMA
Rated Temperature 200 C (392 F) 0 to 200 C (32 to 392 F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 14 AWG 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 059839-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details