Alpha Wire Hook-up Wire 2855/1 YL001

Description
2855/1 YELLOW 1000 FT
Request a Quote
Description
2855/1 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2855/1 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2855/1 YL001
Hook-up Wire 2855/1 YL001
2855/1 YELLOW 1000 FT

2855/1 YELLOW 1000 FT

Buy Now
2855/1 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 1000ft - ALP2855/1-YL001 - Lapp Tannehill
Savage, MN, United States
2855/1 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
ALP2855/1-YL001
2855/1 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 1000ft ALP2855/1-YL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, Solid Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 2855/1 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2855/1 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, Solid Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 2855/1 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2855/1 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2855/1 YL001 ALP2855/1-YL001
Product Name Hook-up Wire 2855/1 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1186563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.3500 mm² (5.43E-4 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details