Alpha Wire Hook-up Wire 2853/1 WH001

Description
1000' WHITE HOOK-UP
Request a Quote
Description
1000' WHITE HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2853/1 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2853/1 WH001
Hook-up Wire 2853/1 WH001
1000' WHITE HOOK-UP

1000' WHITE HOOK-UP

Buy Now
2853/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft - ALP2853/1-WH001 - Lapp Tannehill
Savage, MN, United States
2853/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft
ALP2853/1-WH001
2853/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft ALP2853/1-WH001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, Solid Conductor, Silver Coated Copper, 600V, White, 1000ft, 2853/1 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2853/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, Solid Conductor, Silver Coated Copper, 600V, White, 1000ft, 2853/1 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2853/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2853/1 WH001 ALP2853/1-WH001
Product Name Hook-up Wire 2853/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details