The Hook Up Wire is a 100-foot length of 22 AWG copper wire with a gray PTFE jacket. It is designed for a wide range of applications, featuring a temperature range of -60 to 200°C and a voltage rating of 250 VRMS. The wire has a nominal conductor DCR of 15.1 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot. It complies with military specifications MIL-W-16878/6 (Type ET) and is RoHS compliant, adhering to EU directives regarding hazardous substances. The wire is suitable for environments requiring reliable performance and is exempt from California Proposition 65 warning labels.
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K9732 |
| Product Name | Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |