Alpha Wire Hook-up Wire 2845/7 BR005

Description
2845/7 BROWN 100 FT
Request a Quote
Description
2845/7 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/7 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/7 BR005
Hook-up Wire 2845/7 BR005
2845/7 BROWN 100 FT

2845/7 BROWN 100 FT

Buy Now
2845/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft - ALP2845/7-BR005 - Lapp Tannehill
Savage, MN, United States
2845/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft
ALP2845/7-BR005
2845/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft ALP2845/7-BR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2845/7 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2845/7 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2845/7 BR005 ALP2845/7-BR005
Product Name Hook-up Wire 2845/7 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Brown - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBFB
Rated Voltage 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 0908913002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details