Alpha Wire Hook-up Wire 2845/7 BL005

Description
2845/7 BLUE 100 FT
Request a Quote
Description
2845/7 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/7 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/7 BL005
Hook-up Wire 2845/7 BL005
2845/7 BLUE 100 FT

2845/7 BLUE 100 FT

Buy Now
2845/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft - ALP2845/7-BL005 - Lapp Tannehill
Savage, MN, United States
2845/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft
ALP2845/7-BL005
2845/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft ALP2845/7-BL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2845/7 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2845/7 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2845/7 BL005 ALP2845/7-BL005
Product Name Hook-up Wire 2845/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBFB
Rated Voltage 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details