Alpha Wire 2844/7 RD005 Hook Up Wire
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2844/7 RD005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8788420 | 2844/7 RD005 | ALP2844/7-RD005 | 70135025 |
| Product Name | Hook Up Wire | Hook-up Wire | 2844/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft | Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Red |
| Nominal Diameter | 0.0358 inch (0.9100 mm) | 0.0360 inch (0.9144 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| North American | 24 AWG | 24 AWG | 24 AWG | |
| International | 0.2300 mm² (3.57E-4 in²) | |||
| Stranding Type | 11871 |