Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire 2844/7 RD005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire - 86K7206 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire
86K7206
Hook Up Wire, 100Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire 86K7206
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Conductor Cables (Hook-Up Wire) - 2844/7 RD005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
2844/7 RD005
Single Conductor Cables (Hook-Up Wire) 2844/7 RD005
HOOK-UP STRND 24AWG RED 100'

HOOK-UP STRND 24AWG RED 100'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 86K7206 2844/7 RD005
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details