Alpha Wire Hook-up Wire 2844/7 OR001

Description
2844/7 ORANGE 1000 FT
Request a Quote
Description
2844/7 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2844/7 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/7 OR001
Hook-up Wire 2844/7 OR001
2844/7 ORANGE 1000 FT

2844/7 ORANGE 1000 FT

Buy Now
2844/7 OR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Orange - 1000ft - ALP2844/7-OR001 - Lapp Tannehill
Savage, MN, United States
2844/7 OR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Orange - 1000ft
ALP2844/7-OR001
2844/7 OR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Orange - 1000ft ALP2844/7-OR001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Orange, 1000ft, 2844/7 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Orange, 1000ft, 2844/7 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2844/7 OR001 ALP2844/7-OR001
Product Name Hook-up Wire 2844/7 OR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Orange - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBEB
Rated Voltage 250 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 0757013001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details