Alpha Wire Hook-up Wire 2843/7 SL005

Description
2843/7 SLATE 100 FT
Request a Quote
Description
2843/7 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/7 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/7 SL005
Hook-up Wire 2843/7 SL005
2843/7 SLATE 100 FT

2843/7 SLATE 100 FT

Buy Now
2843/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft - ALP2843/7-SL005 - Lapp Tannehill
Savage, MN, United States
2843/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft
ALP2843/7-SL005
2843/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft ALP2843/7-SL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2843/7 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2843/7 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/7 SL005 ALP2843/7-SL005
Product Name Hook-up Wire 2843/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBDB
Rated Voltage 250 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details