Alpha Wire Hook-up Wire 2843/19 SL001

Description
2843/19 SLATE 1000 FT
Request a Quote
Description
2843/19 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/19 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/19 SL001
Hook-up Wire 2843/19 SL001
2843/19 SLATE 1000 FT

2843/19 SLATE 1000 FT

Buy Now
2843/19 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft - ALP2843/19-SL001 - Lapp Tannehill
Savage, MN, United States
2843/19 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft
ALP2843/19-SL001
2843/19 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft ALP2843/19-SL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2843/19 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2843/19 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/19 SL001 ALP2843/19-SL001
Product Name Hook-up Wire 2843/19 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBDE
Rated Voltage 250 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stranded Hookup Wire - AS155-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details