Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2843/19 RD001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 2843/19 RD001 | 2843/19 RD001 | ALP2843/19-RD001 |
| Product Name | Hook-up Wire | 2843/19 RED 1000 FT | 2843/19 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft |
| Approvals | CA Prop 65 NEMA HP3-ETXBDE | ||
| Rated Voltage | 250 volts | ||
| Nominal Diameter | 0.0310 inch (0.7874 mm) | ||
| Rated Temperature | -60 to 200 C (-76 to 392 F) |