Alpha Wire Hook-up Wire 2843/19 GR001

Description
2843/19 GREEN 1000 FT
Request a Quote
Description
2843/19 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/19 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/19 GR001
Hook-up Wire 2843/19 GR001
2843/19 GREEN 1000 FT

2843/19 GREEN 1000 FT

Buy Now
2843/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft - ALP2843/19-GR001 - Lapp Tannehill
Savage, MN, United States
2843/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft
ALP2843/19-GR001
2843/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft ALP2843/19-GR001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Green, 1000ft, 2843/19 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Green, 1000ft, 2843/19 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/19 GR001 ALP2843/19-GR001
Product Name Hook-up Wire 2843/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBDE
Rated Voltage 250 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 0989953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details