Alpha Wire Hook-up Wire 2843/1 YL005

Description
2843/1 YELLOW 100 FT
Request a Quote
Description
2843/1 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/1 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/1 YL005
Hook-up Wire 2843/1 YL005
2843/1 YELLOW 100 FT

2843/1 YELLOW 100 FT

Buy Now
Wire, Hook-Up; 26 AWG; Solid; 0.006 in.; 0.028 in.; -60 degC; 250 V; Yellow - 70135017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; Solid; 0.006 in.; 0.028 in.; -60 degC; 250 V; Yellow
70135017
Wire, Hook-Up; 26 AWG; Solid; 0.006 in.; 0.028 in.; -60 degC; 250 V; Yellow 70135017
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2843/1 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 100ft - ALP2843/1-YL005 - Lapp Tannehill
Savage, MN, United States
2843/1 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 100ft
ALP2843/1-YL005
2843/1 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 100ft ALP2843/1-YL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2843/1 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2843/1 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2843/1 YL005 70135017 ALP2843/1-YL005
Product Name Hook-up Wire Wire, Hook-Up; 26 AWG; Solid; 0.006 in.; 0.028 in.; -60 degC; 250 V; Yellow 2843/1 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 100ft
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBDA
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 1139353001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details