Alpha Wire Hook-up Wire 2843/1 GR005

Description
2843/1 GREEN 100 FT
Request a Quote
Description
2843/1 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/1 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/1 GR005
Hook-up Wire 2843/1 GR005
2843/1 GREEN 100 FT

2843/1 GREEN 100 FT

Buy Now
2843/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft - ALP2843/1-GR005 - Lapp Tannehill
Savage, MN, United States
2843/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft
ALP2843/1-GR005
2843/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft ALP2843/1-GR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Green, 100ft, 2843/1 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Green, 100ft, 2843/1 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/1 GR005 ALP2843/1-GR005
Product Name Hook-up Wire 2843/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBDA
Rated Voltage 250 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 031715-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1853909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details