Alpha Wire Hook-up Wire 2842/7 RD001

Description
1000' RED TEFLON HOOK-UP
Request a Quote
Description
1000' RED TEFLON HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/7 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/7 RD001
Hook-up Wire 2842/7 RD001
1000' RED TEFLON HOOK-UP

1000' RED TEFLON HOOK-UP

Buy Now
Hook Up Wire - 2773684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773684
Hook Up Wire 2773684
Alpha Wire 2842/7 RD001 Hook Up Wire

Alpha Wire 2842/7 RD001 Hook Up Wire

Supplier's Site
2842/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft - ALP2842/7-RD001 - Lapp Tannehill
Savage, MN, United States
2842/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft
ALP2842/7-RD001
2842/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft ALP2842/7-RD001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2842/7 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2842/7 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2842/7 RD001 2773684 ALP2842/7-RD001
Product Name Hook-up Wire Hook Up Wire 2842/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft
Wire Insulation Teflon Teflon; PTFE
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F)
North American 28 AWG 28 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details