Alpha Wire Hook-up Wire 2842/19 YL005

Description
2842/19 YELLOW 100 FT
Request a Quote
Description
2842/19 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/19 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/19 YL005
Hook-up Wire 2842/19 YL005
2842/19 YELLOW 100 FT

2842/19 YELLOW 100 FT

Buy Now
2842/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft - ALP2842/19-YL005 - Lapp Tannehill
Savage, MN, United States
2842/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
ALP2842/19-YL005
2842/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft ALP2842/19-YL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 19/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2842/19 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 19/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2842/19 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2842/19 YL005 ALP2842/19-YL005
Product Name Hook-up Wire 2842/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBCE
Rated Voltage 250 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details