Alpha Wire Hook-up Wire 2842/19 WH001

Description
2842/19 WHITE 1000 FT
Request a Quote
Description
2842/19 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/19 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/19 WH001
Hook-up Wire 2842/19 WH001
2842/19 WHITE 1000 FT

2842/19 WHITE 1000 FT

Buy Now
2842/19 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft - ALP2842/19-WH001 - Lapp Tannehill
Savage, MN, United States
2842/19 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft
ALP2842/19-WH001
2842/19 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft ALP2842/19-WH001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 19/40 Stranded Conductor, Silver Coated Copper, 250V, White, 1000ft, 2842/19 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/19 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 19/40 Stranded Conductor, Silver Coated Copper, 250V, White, 1000ft, 2842/19 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/19 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2842/19 WH001 ALP2842/19-WH001
Product Name Hook-up Wire 2842/19 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBCE
Rated Voltage 250 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 174257-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details